EN
  • EN
  • DE

LPC47N250-MD

Part No LPC47N250-MD
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300630-LPC47N250-MD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47N250-MD CAD Model

Description

The LPC47N250-MD is a robust I/O controller integrated circuit from the renowned manufacturer Microchip Technology. Designed to meet the demanding needs of modern computing and embedded systems, this product offers a wide range of features that make it an ideal choice for system designers looking to enhance the functionality and efficiency of their applications.

Key Features

  • High Integration: The LPC47N250-MD integrates multiple I/O functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Low Power Consumption: With an emphasis on power efficiency, this device operates with minimal power draw, making it suitable for energy-sensitive applications.
  • Flexible Interface Options: It supports the Low Pin Count (LPC) interface, which provides a streamlined method for connecting to the CPU with fewer pins than traditional ISA or PCI interfaces.
  • Enhanced System Management: The chip includes built-in support for system management functions such as fan control, temperature monitoring, and voltage regulation, helping to maintain system stability and performance.

Applications

The LPC47N250-MD is versatile in its applications, suitable for use in a variety of systems, including:

  • Desktop and laptop computers
  • Embedded systems
  • Industrial control units
  • Automotive electronics

Technical Specifications

The LPC47N250-MD comes with a set of technical specifications that ensure compatibility and high performance:

  • Package: Offered in a space-saving 128-pin package.
  • Temperature Range: Operates reliably over an extended temperature range, making it suitable for harsh environments.
  • Compliance: Meets industry standards for I/O device design, ensuring interoperability with a wide range of systems and components.

Conclusion

In summary, the LPC47N250-MD from Microchip Technology is a high-quality, feature-rich I/O controller that offers system designers a powerful tool for enhancing system capabilities while maintaining efficiency and reliability. Its integration of multiple I/O functions, low power consumption, and support for advanced system management features make it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9231 $67.3085
75+ $1.5777 $118.3275
115+ $1.5281 $175.7315
160+ $1.4796 $236.7360
205+ $1.4299 $293.1295
275+ $1.2821 $352.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,740 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess