EN
  • EN
  • DE

MAX4259ESD

Part No MAX4259ESD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO/MUX 2CHAN 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Circuits 1
-3db Bandwidth 250 MHz
Slew Rate 1000V/µs
Current - Supply 10.9 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MAX4259
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630871-MAX4259ESD
Ultra Librarian 3D Model Ultra Librarian MAX4259ESD CAD Model

Description

The MAX4259ESD from Maxim Integrated is a high-precision operational amplifier that offers a perfect blend of features for a wide array of applications requiring accurate signal conditioning. This operational amplifier is designed to provide low offset voltage, low noise, and low input bias currents, making it an ideal choice for sensor amplifiers, precision filters, and a variety of other precision circuits.

Key Features:

  • Low Offset Voltage: The MAX4259ESD boasts an ultra-low input offset voltage, which minimizes error in high-precision applications and ensures accurate signal amplification.
  • Low Noise Performance: With its low noise characteristics, this op-amp is suited for applications that require a clean signal amplification, such as medical instrumentation and audio processing.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, allowing it to maintain its precision over a wide frequency range.
  • Power Supply Range: It operates from a single supply voltage or dual supplies, providing versatility in different circuit configurations.
  • Rail-to-Rail Output: The MAX4259ESD features rail-to-rail output capability, which enables the output to swing very close to the power supply rails, maximizing the dynamic range in low-voltage applications.

Applications:

The MAX4259ESD is suitable for a variety of applications that require high accuracy and precision. These include:

  • Instrumentation
  • Data acquisition systems
  • Precision filters
  • Medical devices
  • Professional audio equipment

Package and Quality:

The MAX4259ESD is offered in a 14-pin SOIC package, which is convenient for PCB design and space-constrained applications. Maxim Integrated ensures high-quality standards, providing reliability and performance for professional and industrial environments.

Conclusion:

The MAX4259ESD from Maxim Integrated is a top choice for engineers and designers looking for a precision operational amplifier with low offset, low noise, and a wide operating voltage range. Its rail-to-rail output and high gain bandwidth make it highly versatile for a broad spectrum of precision electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess