EN
  • EN
  • DE

LR645N3-G

Part No LR645N3-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.003A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 450V
Nominal Output Voltage (Min/Fixed) 8V
Maximum Output Voltage 12V
Output Current 3mA
Operating Supply Current 150μA
PSRR 60dB (120Hz)
Control Protection Operating Temperature -55°C to 155°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057493-LR645N3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LR645N3-G CAD Model

Description

The LR645N3-G is a high-performance, long-reach Power-over-Ethernet (PoE) controller designed by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This advanced product is engineered to facilitate the delivery of power over Ethernet cabling to remote devices, making it an ideal solution for a wide range of applications, including IP cameras, wireless access points, and other devices that require remote power sourcing.

Key Features

  • Extended Reach: The LR645N3-G is capable of extending the reach of Ethernet data and power beyond the standard 100 meters, which is particularly useful for installations that require longer cable runs.
  • High Efficiency: It is designed with efficiency in mind, minimizing power loss over extended distances and ensuring that remote devices receive sufficient power for optimal operation.
  • Robust Protection: The device includes various protection features such as over-current protection, under-voltage lockout, and thermal shutdown to ensure reliable operation under a wide range of conditions.
  • Flexible Implementation: Compatible with various IEEE standards for PoE, the LR645N3-G can be easily integrated into existing network infrastructures without the need for extensive modifications.

Applications

The LR645N3-G from Microchip Technology is versatile and can be used in a multitude of environments. Its robust design and extended reach capabilities make it particularly suited for:

  • Industrial Automation
  • IP Surveillance Systems
  • Remote Internet of Things (IoT) Devices
  • Point of Sale (PoS) Systems
  • Building Management Systems

With its combination of performance, efficiency, and reliability, the LR645N3-G is a top choice for professionals seeking to deploy powered devices at extended distances. Microchip Technology's commitment to innovation and quality ensures that the LR645N3-G will provide a scalable and cost-effective solution for powering remote network devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess