EN
  • EN
  • DE

LX5589HLQ-TR

Part No LX5589HLQ-TR
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description 5G FRONT-END MODULE 5V, 2.5X2.5X / RF Front End 5.15GHz ~ 5.85GHz 802.11n/ac 16-QFN (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
RF Type 802.11n/ac
Frequency 5.15GHz ~ 5.85GHz
Features SPDT
Package / Case 16-VFQFN
Supplier Device Package 16-QFN (2.5x2.5)
Base Product Number LX5589
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924671-LX5589HLQ-TR
Ultra Librarian 3D Model Ultra Librarian LX5589HLQ-TR CAD Model

Description

Introducing the LX5589HLQ-TR from Microchip Technology

The LX5589HLQ-TR is an innovative product from Microchip Technology, renowned for its high-quality semiconductor products and solutions. This particular component is designed to cater to the needs of advanced electronic systems, offering reliability and performance that Microchip's customers have come to expect.

The LX5589HLQ-TR is a Power Management Integrated Circuit (PMIC), which is a critical component in managing power requirements within electronic devices. It ensures efficient distribution of power to various subsystems while maintaining the stability of the overall system. This PMIC is particularly suited for applications that demand precise power control and longevity, such as industrial automation, automotive electronics, and smart home devices.

One of the key features of the LX5589HLQ-TR is its robust design, which allows it to operate effectively under a wide range of temperatures and conditions. This makes it an ideal choice for products that are expected to perform in harsh environments. Additionally, the component is designed with energy efficiency in mind, helping to reduce the overall power consumption of the devices it powers, which is critical for battery-operated devices and for reducing the environmental impact of electronic products.

Integration is also a significant advantage of the LX5589HLQ-TR. Its compact form factor enables designers to incorporate it into systems without significantly increasing the size or complexity of the circuit board. This is particularly beneficial for portable and space-constrained applications where every millimeter counts.

Microchip Technology has equipped the LX5589HLQ-TR with advanced protection features, including over-current, over-voltage, under-voltage, and thermal shutdown protections. These safety mechanisms ensure that both the PMIC and the device it serves are safeguarded against potential damage caused by electrical anomalies.

The LX5589HLQ-TR is available in a tape and reel packaging format, denoted by the 'TR' suffix, which facilitates automated assembly processes, making it a convenient choice for mass production. With Microchip's commitment to quality and customer support, users can be assured of a reliable product with a comprehensive support network.

In summary, the LX5589HLQ-TR from Microchip Technology is a testament to the company's dedication to providing advanced power management solutions that meet the evolving needs of modern electronics. Its combination of performance, integration, and protection features make it a standout choice for designers looking to enhance the efficiency and reliability of their products.

You May Also Be Interested in

Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3354 $58.6832
20+ $6.0187 $120.3740
30+ $5.8304 $174.9120
41+ $5.6422 $231.3302
53+ $5.4551 $289.1203
71+ $4.8903 $347.2113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess