EN
  • EN
  • DE

LX5591LQ

Part No LX5591LQ
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description 5G FRONT END MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
RF Type 802.11n/ac
Frequency 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz
Features SPDT
Package / Case 28-VFQFN Exposed Pad
Base Product Number LX5591
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 806900-LX5591LQ
Ultra Librarian 3D Model Ultra Librarian LX5591LQ CAD Model

Description

Microchip Technology's LX5591LQ: A Versatile Microcontroller Solution

The Product LX5591LQ from Microchip Technology is a cutting-edge microcontroller that offers a blend of performance, power efficiency, and feature-rich capabilities. Designed to cater to a wide array of applications, this microcontroller is an ideal choice for designers looking to create sophisticated and reliable systems in the fields of industrial control, automotive, consumer electronics, and the Internet of Things (IoT).

At the heart of the LX5591LQ is a powerful core that delivers efficient processing capabilities while maintaining low power consumption. This makes it suitable for battery-powered devices or energy-sensitive applications where maintaining a balance between performance and power usage is crucial.

Key Features:

  • Advanced Core: The microcontroller features a high-performance processing core that can handle complex tasks with ease, ensuring smooth operation even in demanding scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, the LX5591LQ is optimized for applications where power conservation is a priority, extending battery life and reducing energy costs.
  • Connectivity: With built-in support for various communication protocols, this microcontroller can easily be integrated into a networked environment, facilitating data exchange and remote management.
  • Robust Security: Security is a top concern in today's connected world, and the LX5591LQ comes equipped with advanced security features to protect against unauthorized access and ensure data integrity.
  • Flexible I/O Options: A wide range of input/output options provides the versatility needed to interface with various peripherals, sensors, and actuators, making it a highly adaptable solution for different design requirements.

The LX5591LQ also supports a comprehensive development ecosystem, including software tools, libraries, and documentation, to accelerate the design process and help engineers bring their products to market faster. Whether you're developing a sophisticated industrial control system or a simple consumer gadget, the LX5591LQ from Microchip Technology is engineered to provide a reliable foundation for your next project.

You May Also Be Interested in

Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2407 $67.2210
65+ $1.8388 $119.5220
100+ $1.7810 $178.1000
135+ $1.7233 $232.6455
175+ $1.6667 $291.6725
235+ $1.4934 $350.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess