EN
  • EN
  • DE

M1.5KE350A/TR

Part No M1.5KE350A/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS 350V 5% 1500W UNI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 300V
Voltage - Breakdown (Min) 332V
Voltage - Clamping (Max) @ Ipp 482V
Current - Peak Pulse (10/1000µs) 4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package CASE-1
Base Product Number 1.5KE350
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1034013-M1.5KE350A/TR
Ultra Librarian 3D Model Ultra Librarian M1.5KE350A/TR CAD Model

Description

Microchip Technology's M1.5KE350A/TR TVS Diode

The M1.5KE350A/TR from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-level events and other transient voltage occurrences. This high-quality component is part of Microchip's reliable M1.5KE series, which is engineered to offer a high degree of surge protection in a compact package.

Key Features

  • Transient Protection: The M1.5KE350A/TR is specifically designed to safeguard circuits against transient voltage spikes, with a stand-off voltage of 350V, ensuring that devices remain secure from electrical overstress.
  • High Surge Capability: With its ability to handle large transient surges, this TVS diode is an excellent choice for absorbing high energy spikes in a variety of applications.
  • Unidirectional Protection: The device offers unidirectional surge protection, which makes it ideal for DC voltage circuits where protection is required in one direction only.
  • DO-201 Package: Encased in a DO-201 package, the M1.5KE350A/TR combines a robust design with ease of integration into a wide range of electronic assemblies.
  • RoHS Compliant: This product complies with RoHS standards, ensuring that it meets the environmental and health criteria by restricting the use of specific hazardous materials.
  • Automotive-Grade Quality: The M1.5KE350A/TR meets the stringent requirements for automotive applications, providing reliable performance under harsh conditions.

Applications

The versatility of the M1.5KE350A/TR makes it suitable for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply devices
  • Communication systems
  • Medical equipment

With its combination of high surge capability, reliability, and compliance with industry standards, the M1.5KE350A/TR from Microchip Technology is an essential component for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess