EN
  • EN
  • DE

MCP1256-E/MF

Part No MCP1256-E/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1074680-MCP1256-E/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1256-E/MF CAD Model

Description

Product Overview: MCP1256-E/MF from Microchip Technology

The MCP1256-E/MF is a highly integrated charge pump DC-DC converter produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is designed to deliver a regulated output voltage from an unregulated input voltage, making it an ideal power management solution for battery-powered applications where the input voltage may vary or drop below the desired output voltage level.

The MCP1256-E/MF operates by converting a low input voltage to a higher regulated output voltage through a charge pump technique, which uses a small number of external components, typically only capacitors. This results in a simple, cost-effective solution that is easy to implement in various electronic devices.

With a 2.0V to 5.5V input voltage range, it can support a wide array of applications from single-cell batteries to more standard power supplies. The device offers a fixed output voltage of 3.3V, making it suitable for powering microcontrollers, sensors, and other ICs that require a stable 3.3V supply.

One of the key features of the MCP1256-E/MF is its low quiescent current, which extends battery life in portable applications. Additionally, it incorporates over-temperature protection and short-circuit protection, ensuring reliable operation under adverse conditions.

The device comes in a DFN-8 (2x3mm) package, which is ideal for space-constrained applications. Moreover, the MCP1256-E/MF is characterized for operation over the full industrial temperature range (-40°C to +85°C), making it versatile for a broad spectrum of environments.

Overall, the MCP1256-E/MF is a robust, efficient, and easy-to-use solution for a variety of power conversion needs. Its combination of features, small footprint, and reliability make it a go-to choice for designers looking to optimize their power management systems in portable and battery-operated devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess