EN
  • EN
  • DE

LTC3805EMSE#TRPBF

Part No LTC3805EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.95V ~ 9.5V
Frequency - Switching 70kHz ~ 700kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Part Number Series LTC3805
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808879-LTC3805EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3805EMSE#TRPBF CAD Model

Description

Introducing the LTC3805EMSE#TRPBF from Linear Technology

The LTC3805EMSE#TRPBF is a high-performance, fixed-frequency step-down switching regulator controller that offers a compact and efficient solution for DC-DC conversion. This advanced product from Linear Technology is designed to drive an external MOSFET to deliver a continuous output current to power loads with a high degree of efficiency. It operates over a wide input voltage range, making it suitable for a variety of applications including telecommunications, automotive systems, and industrial equipment.

The device features a powerful 1.1Ω onboard gate driver, which ensures that the external MOSFET switches efficiently at its fixed operating frequency of 300kHz. This results in a reduced size of both the inductor and the capacitors, which in turn minimizes the overall solution footprint. The LTC3805EMSE#TRPBF employs current mode control to provide excellent line and load regulation, as well as fast transient response.

One of the key advantages of the LTC3805EMSE#TRPBF is its ability to maintain a constant operating frequency while also offering a shutdown feature that reduces the supply current to 50μA, significantly increasing the efficiency and battery life in portable applications. Furthermore, its adjustable soft-start capability allows for the minimization of inrush current during startup, which is critical for systems with delicate power-up sequences.

The LTC3805EMSE#TRPBF also incorporates a range of protective features to ensure the longevity and reliability of the end application. These include overvoltage protection, undervoltage lockout, and thermal shutdown. Additionally, the device is designed to operate over an industrial temperature range, which ensures performance in harsh environments.

Offered in a compact 10-lead MSOP package, the LTC3805EMSE#TRPBF integrates seamlessly into space-constrained applications while providing robust power management capabilities. With its combination of efficiency, flexibility, and protection, the LTC3805EMSE#TRPBF is an excellent choice for designers looking to optimize their power supply designs.

Whether you're developing power supplies for networking equipment, portable devices, or any other application requiring efficient power conversion, the LTC3805EMSE#TRPBF from Linear Technology is a solution that promises performance and reliability.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2934 $51.7360
95+ $1.0612 $100.8140
150+ $1.0281 $154.2150
205+ $0.9949 $203.9545
260+ $0.9617 $250.0420
350+ $0.8623 $301.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess