EN
  • EN
  • DE

MCP131T-450E/LB

Part No MCP131T-450E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name MCP131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926590-MCP131T-450E/LB
Ultra Librarian 3D Model Ultra Librarian MCP131T-450E/LB CAD Model

Description

Microchip Technology's MCP131T-450E/LB Voltage Supervisor IC

The MCP131T-450E/LB is a highly reliable voltage supervisor component designed and manufactured by Microchip Technology. This compact device is an integral part of many electronic systems, providing crucial monitoring of power supply voltages to ensure stable and proper operation of microcontrollers and other digital systems. With its precision voltage monitoring capabilities, the MCP131T-450E/LB is an essential component for applications requiring consistent performance and robust protection against power supply anomalies.

This voltage supervisor IC features a nominal threshold voltage of 4.5V, which makes it suitable for monitoring 5V power supplies. When the monitored voltage falls below the 4.5V threshold, the MCP131T-450E/LB generates a reset signal. This reset signal ensures that the connected microcontroller or processor initializes in a known state, thereby preventing software execution errors that can occur due to low voltage conditions.

The MCP131T-450E/LB is offered in a compact 3-pin TO-92 package, making it easy to integrate into a wide range of electronic designs without occupying significant board space. The device operates over an extended temperature range from -40°C to +125°C, which allows for deployment in environments that experience extreme temperature variations.

Key features of the MCP131T-450E/LB include:

  • 4.5V threshold voltage for 5V power supply systems
  • Low supply current of 3.5 µA (typical), ensuring minimal power consumption
  • Manual reset input for external override and system control
  • Reset delay time of 350 ms (minimum), providing adequate time for system stabilization
  • High-accuracy monitoring for reliable operation
  • TO-92 package suitable for through-hole mounting
  • Wide operating temperature range accommodating various environments

The MCP131T-450E/LB is an ideal choice for designers looking to enhance the reliability of their systems by incorporating a dependable voltage monitoring solution. With its precision and low power consumption, this voltage supervisor IC from Microchip Technology is an excellent choice for applications in automotive, industrial, and consumer electronics that demand consistent performance and protection from voltage irregularities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess