EN
  • EN
  • DE

MIC5387-SG4YMT-TR

Part No MIC5387-SG4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V1.8V1.2V 0.15A/0.15A/0.15A 6-Pin TDFN EP T/R / IC REG LDO 3.3V/1.8V/1.2V 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 1.2V, 1.8V, 3.3V
Voltage Dropout (Maximum) 0.38V @ 150mA, 0.38V @ 150mA, 0.31V @ 150mA
Output Current 150mA, 150mA, 150mA
Operating Supply Current 40μA ~ 120μA
PSRR 70dB ~ 60dB (1kHz ~ 10kHz), 70dB ~ 60dB (1kHz ~ 10kHz), -
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788769-MIC5387-SG4YMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5387
Introduction Date April 16, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5387-SG4YMT-TR CAD Model

Description

Product Overview: MIC5387-SG4YMT-TR by Microchip Technology

The MIC5387-SG4YMT-TR from Microchip Technology is a high-performance, dual LDO (Low Dropout Regulator) designed for advanced power management in sophisticated electronic devices. This regulator offers a compact solution with its space-saving 6-pin 1.6x1.6mm Thin DFN package, making it ideal for portable applications where board space is at a premium.

Key Features

  • High Accuracy: The MIC5387 provides tight output voltage accuracy, ensuring reliable and consistent power supply to sensitive components.
  • Low Dropout: The low dropout feature enables efficient regulation even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices to maximize battery life.
  • Dual Output: With two independently regulated output voltages, the MIC5387 can power multiple components or systems, reducing the need for additional regulators.
  • Stable with Ceramic Capacitors: It is designed to be stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.
  • Power Good (PG) Output: The integrated PG output provides a real-time indication of the output voltage status, which is useful for power sequencing and monitoring purposes.

Applications

The MIC5387-SG4YMT-TR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and Bluetooth modules
  • Smartphones and tablets
  • GPS and other navigation devices
  • Medical devices and healthcare products

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MIC5387-SG4YMT-TR is built to meet high standards, ensuring long-term performance and stability for critical applications. It also comes with the support and expertise of Microchip's global customer service and technical support network.

For designers and engineers looking for a reliable power management solution, the MIC5387-SG4YMT-TR offers an excellent blend of performance, size, and features that can help streamline product design and extend device battery life.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess