EN
  • EN
  • DE

MCP1525-I/TO

Part No MCP1525-I/TO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 8mA 3-Pin TO-92 Bag / IC VREF SERIES 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 2mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 90μVp-p
Noise - 10Hz to 10kHz 500μVrms
Voltage - Input 2.7 V ~ 5.5 V
Operating Supply Current 120μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 788272-MCP1525-I/TO
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1525
Introduction Date June 05, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP1525-I/TO CAD Model

Description

The Microchip MCP1525-I/TO is a high-precision voltage reference device designed to offer a stable and accurate reference voltage for various applications. This component is a part of Microchip Technology's extensive range of semiconductor products and is particularly suitable for analog-to-digital converters, digital-to-analog converters, and other precision circuitry where voltage accuracy is critical.

Key Features

  • Precision Reference Voltage: The MCP1525-I/TO provides a fixed 2.5V output with an impressive initial accuracy of ±0.2%.
  • Low Temperature Coefficient: It has a low temperature coefficient, making it reliable over a wide range of operating temperatures, typically 50 ppm/°C.
  • Wide Operating Voltage Range: This device can operate with a supply voltage range from 4.0V to 5.5V, which allows flexibility in various circuit designs.
  • Low Operating Current: It has a low quiescent current that typically amounts to 1 mA, contributing to power efficiency in the application it is used in.
  • Extended Temperature Range: The MCP1525-I/TO is designed to perform over an industrial temperature range of -40°C to +85°C.
  • TO-92 Package: The device comes in a 3-pin TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.

Applications

With its high accuracy and stability, the MCP1525-I/TO is ideal for applications such as:

  • Data acquisition systems
  • Battery-powered equipment
  • Industrial process control systems
  • Precision instrumentation
  • Portable, handheld devices

Why Choose MCP1525-I/TO?

Designers opt for the MCP1525-I/TO for its precision, stability, and low power consumption. Its robust performance across varying temperatures and supply voltages makes it a versatile choice for ensuring the accuracy of analog signals in digital form. Whether it's for calibration, signal conditioning, or as a stable voltage source, the MCP1525-I/TO from Microchip Technology is a reliable component that enhances the performance of electronic systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2226 $55.0170
100+ $1.0032 $100.3200
155+ $0.9719 $150.6445
215+ $0.9405 $202.2075
275+ $0.9092 $250.0300
370+ $0.8151 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess