EN
  • EN
  • DE

MJD122-1G

Part No MJD122-1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Bipolar (BJT) Transistor NPN - Darlington 100 V 8 A 4MHz 1.75 W Surface Mount DPAK
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MJD122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884887-MJD122-1G
Ultra Librarian 3D Model Ultra Librarian MJD122-1G CAD Model

Description

The MJD122-1G from ON Semiconductor is a high-performance NPN Darlington power transistor designed for general-purpose amplifier and low-speed switching applications. This robust semiconductor device is capable of handling a continuous collector current of up to 8A, making it an excellent choice for a wide range of power amplification requirements.

Key Features and Benefits

  • High Collector Current: With a rating of 8A, the MJD122-1G is suitable for driving high-current loads, providing ample power for a variety of applications.
  • High Voltage Rating: The device can withstand up to 100V across the collector-emitter junction, allowing for usage in higher voltage circuits without the risk of breakdown.
  • Monolithic Construction: The Darlington configuration within a single package offers high DC current gain, simplifying circuit design and reducing component count.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the MJD122-1G is designed to meet stringent quality and performance standards.
  • TO-252 (DPAK) Package: The compact surface-mount package enables efficient use of board space and is suitable for automated assembly processes.
  • RoHS Compliant: This product adheres to environmental standards, minimizing the presence of hazardous substances in electronic devices.

Applications

The MJD122-1G transistor is versatile and can be used in a variety of applications, including:

  • Power regulators
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Relay drivers

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 100V
Collector Current (IC) 8A
DC Current Gain (hFE) 1000 (Min) at IC = 4A
Package Type TO-252 (DPAK)

With its reliable performance and ON Semiconductor's commitment to quality, the MJD122-1G is an excellent choice for designers and engineers looking to incorporate a powerful and efficient power transistor into their electronic designs.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9032 $59.0320
24+ $4.8441 $116.2584
37+ $4.6928 $173.6336
51+ $4.5415 $231.6165
66+ $4.3902 $289.7532
89+ $3.9362 $350.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess