EN
  • EN
  • DE

MCP1631T-E/ST

Part No MCP1631T-E/ST
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SEPIC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Sepic
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 16 V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Ramp
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-TSSOP
Win Source Part Number 1074754-MCP1631T-E/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1631T-E/ST CAD Model

Description

Microchip Technology MCP1631T-E/ST Product Overview

The MCP1631T-E/ST from Microchip Technology is a versatile and high-performance pulse width modulator (PWM) that is designed to cater to a wide range of power management and LED driver applications. This device is part of Microchip's extensive MCP1631 series, which is known for its ability to provide advanced control for power supplies and lighting systems.

Key Features

  • High-Speed PWM: The MCP1631T-E/ST is capable of operating at high frequencies up to 1MHz, which allows for smaller external components, reduced power consumption, and fast response times to load changes.
  • Variable Duty Cycle: It offers a wide duty cycle range from 0% to 100%, providing precise control over the output voltage or current for various applications.
  • Integrated Voltage Reference: A precise 2.0V reference voltage is included, which can be used for setting the output voltage or current levels accurately.
  • Digital and Analog Inputs: The device supports both digital and analog inputs, enabling flexible control modes and interfacing with microcontrollers or analog signals.
  • Enhanced Safety Features: Built-in safety features such as under-voltage lockout (UVLO), over-temperature protection, and current limit protect the device and the system from potential damage.

Applications

The MCP1631T-E/ST is suitable for a variety of applications, including:

  • DC/DC Converters
  • Battery Chargers
  • LED Drivers
  • Power Supply Modules
  • Automotive and Marine Lighting Systems

Package and Availability

This PWM controller is available in a TSSOP-14 package, providing a compact footprint for space-constrained applications. The extended temperature range of -40°C to +125°C ensures reliable operation across various environmental conditions. As with other Microchip products, the MCP1631T-E/ST is supported by Microchip's global distribution network and comprehensive technical support.

For detailed specifications, datasheets, and application notes, or to order samples, visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0607 $72.2428
8+ $14.8187 $118.5496
13+ $14.3555 $186.6215
17+ $13.8923 $236.1691
22+ $13.4303 $295.4666
29+ $12.0409 $349.1861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess