EN
  • EN
  • DE

LTC3245EDE#PBF

Part No LTC3245EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP ADJ/PROG 12DFN / Charge Pump STPUP/STPDN 2.5V to 5V/3.3V/5V 250mA Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 38V
Output Voltage 2.5V (3.3V, 5V)
Output Voltage MAX 5V
Output Current 250mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 783278-LTC3245EDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3245
Introduction Date March 05, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3245EDE#PBF CAD Model

Description

Introducing the LTC3245EDE#PBF from Linear Technology

The LTC3245EDE#PBF is a versatile, extended temperature range, high voltage buck-boost charge pump from Linear Technology that is designed to cater to a wide array of applications requiring efficient power management. This robust component is housed in a compact 12-lead (4mm x 3mm) DFN package, which is ideal for space-constrained applications.

One of the key features of the LTC3245EDE#PBF is its wide input voltage range of 2.7V to 38V, making it suitable for use with a variety of input sources, from single-cell Li-Ion batteries to industrial supplies. The device can seamlessly transition between buck and boost modes without any disruption in performance, ensuring a stable output voltage even when the input voltage crosses over the output voltage.

The LTC3245EDE#PBF offers a fixed output voltage that can be configured to 3.3V, 5V, or 12V, or an adjustable output voltage from 2.5V to 15V, providing design flexibility to meet specific application requirements. The charge pump operates with a quiescent current of only 20µA, making it an ideal choice for battery-powered and energy-efficient systems.

With its internal 250mA switch current limit, this device is capable of delivering output currents up to 50mA with a typical efficiency of over 90% in many applications. The no-load quiescent current is low, which further enhances its suitability for portable and battery-operated equipment.

Additional features of the LTC3245EDE#PBF include thermal shutdown, short-circuit protection, and low external parts count, which simplifies the design and reduces the overall bill of materials. The device's extended temperature range from -40°C to 125°C makes it reliable for industrial and automotive applications that may be subject to harsh environmental conditions.

Whether you're designing power supplies for handheld devices, automotive electronics, or industrial control systems, the LTC3245EDE#PBF provides a compact, efficient, and reliable solution for your power conversion needs.

Choose the LTC3245EDE#PBF for your next project and benefit from the quality and performance that Linear Technology is known for.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4218 $61.6872
8+ $12.6538 $101.2304
13+ $12.2584 $159.3592
17+ $11.8629 $201.6693
22+ $11.4675 $252.2850
30+ $10.2812 $308.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess