EN
  • EN
  • DE

MCP1640T-I/MC

Part No MCP1640T-I/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.35A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5.5V
Output Current 350mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1074763-MCP1640T-I/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1640T-I/MC CAD Model

Description

Microchip Technology's MCP1640T-I/MC Boost Converter

The MCP1640T-I/MC is a compact, high-efficiency, fixed-frequency, synchronous step-up DC-DC converter from Microchip Technology, designed to provide a power supply solution for devices operating from a single-cell alkaline, NiCd, NiMH, or Li-Ion battery. Its ability to convert low voltage inputs to higher outputs makes it ideal for portable electronic devices where extended battery life is critical.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 0.35V (start-up) to 5.5V, ensuring compatibility with low-voltage power sources and the ability to maintain operation through varying battery levels.
  • Adjustable Output Voltage: Users can set the output voltage from 2.0V to 5.5V to match the requirements of the load, providing flexibility across different applications.
  • High Efficiency: With a typical efficiency of over 90%, the MCP1640T-I/MC helps to maximize battery life, which is crucial for wearable technology, wireless sensors, and other portable devices.
  • Low Quiescent Current: The device features a low quiescent current of 19 μA, contributing to minimal power loss during idle periods and further extending battery life.
  • True Output Disconnect: This feature allows the output to be completely disconnected from the input when the device is disabled, preventing battery drain.
  • Shutdown Mode: The MCP1640T-I/MC can be put into shutdown mode, reducing the quiescent current to 0.1 μA to conserve power when the load is not in use.
  • Frequency of Operation: The device operates at a fixed frequency of 500 kHz, allowing for the use of small surface-mount inductors and capacitors to minimize the overall footprint of the power supply circuitry.

Applications

The MCP1640T-I/MC is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Wireless sensors
  • Energy harvesting
  • Medical devices
  • Bluetooth® headsets
  • Backup power supplies

The MCP1640T-I/MC is available in a small 5-pin TSOT-23 package, making it an excellent choice for space-constrained applications. Its robust design, along with Microchip's commitment to quality, ensures reliable operation even in challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2697 $57.9855
525+ $0.2213 $116.1825
810+ $0.2145 $173.7450
1,115+ $0.2076 $231.4740
1,440+ $0.2007 $289.0080
1,930+ $0.1799 $347.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess