EN
  • EN
  • DE

MCP1643T-I/MC

Part No MCP1643T-I/MC
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 550MA 8DFN  /  LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 550mA 8-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 0.5V
Voltage - Supply (Max) 5V
Voltage - Output 5V
Current - Output / Channel 550mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP1643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 993722-MCP1643T-I/MC
Ultra Librarian 3D Model Ultra Librarian MCP1643T-I/MC CAD Model

Description

Microchip Technology MCP1643T-I/MC Product Overview

The MCP1643T-I/MC is a highly efficient, compact, synchronous step-up DC-DC converter from Microchip Technology, designed to provide a regulated output voltage from an unregulated input source. This converter is part of Microchip's MCP1643 series, known for its low-voltage operation and high efficiency, which makes it an ideal choice for battery-powered applications, including portable devices, wireless sensors, and IoT products.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range, allowing designers to tailor the output to their specific requirements, ensuring compatibility with a variety of loads.
  • High Efficiency: With a typical efficiency of over 90%, the MCP1643T-I/MC minimizes power loss, thereby extending battery life and reducing heat generation within the system.
  • Low Quiescent Current: The low quiescent current of the converter helps in conserving battery life when the device is in standby mode, making it ideal for portable applications where power conservation is critical.
  • Integrated Synchronous Rectifier: The built-in synchronous rectifier helps to improve efficiency by reducing the voltage drop and power loss associated with diode rectifiers.
  • True Load Disconnect: This feature ensures that the load is completely disconnected from the battery when the device is shut down, preventing any unwanted battery drain.
  • Overtemperature Protection: The MCP1643T-I/MC includes protection features that safeguard the device and the system from excessive temperatures that could potentially cause damage.
  • Stable with Ceramic Output Capacitors: The device is designed to work with low-cost, space-saving ceramic capacitors, maintaining stability and performance.

Applications

The MCP1643T-I/MC is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Wireless Sensors and Sensor Networks
  • Internet of Things (IoT) Devices
  • Energy Harvesting
  • LED Lighting
  • Smart Meters

With its compact size, the MCP1643T-I/MC is especially suitable for space-constrained applications. The device comes in a small 6-pin SOT-23 package, providing a space-efficient power solution without sacrificing performance.

Conclusion

The MCP1643T-I/MC from Microchip Technology stands out as a reliable and efficient step-up converter that meets the needs of modern electronic devices that require a stable power supply from a low-voltage source. Its combination of high efficiency, low quiescent current, and comprehensive protection features make it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess