EN
  • EN
  • DE

MCP1651RT-E/MS

Part No MCP1651RT-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 2.7V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP1651
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926596-MCP1651RT-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP1651RT-E/MS CAD Model

Description

Microchip Technology's MCP1651RT-E/MS Product Overview

The MCP1651RT-E/MS from Microchip Technology is a high-voltage boost converter that stands out for its efficiency and versatility in a wide range of applications. This integrated circuit is designed to drive N-Channel MOSFETs and is a perfect solution for applications requiring high voltage outputs from low power sources. The device operates over a wide input voltage range, making it suitable for products powered by multi-cell batteries or regulated power supplies.

Key Features

  • Wide Input Voltage Range: The MCP1651RT-E/MS operates efficiently across a broad range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet the needs of their specific application, ensuring flexibility and customization.
  • High-Efficiency: With its integrated high-speed N-Channel MOSFET and low startup voltage, the MCP1651RT-E/MS provides an efficient power conversion, minimizing power losses.
  • Shutdown Feature: The device includes a shutdown pin that allows users to disable the device, reducing the quiescent current to a minimum and extending battery life.
  • Frequency Compensation: The MCP1651RT-E/MS is designed with frequency compensation that is external and programmable, allowing optimal stability and performance across different applications and output loads.
  • Thermal Protection: It has built-in overtemperature protection to ensure the device operates within safe temperature limits.
  • Package: The converter comes in a highly compact MSOP-8 package, ideal for space-constrained applications.

Applications

The MCP1651RT-E/MS is well-suited for a diverse set of applications, including but not limited to:

  • Portable Electronics
  • Power Supply Backup
  • Medical Devices
  • Automotive Add-ons
  • Telecommunications
  • LED Lighting

In summary, the MCP1651RT-E/MS by Microchip Technology is a versatile and efficient solution for driving high-voltage outputs from low-power DC sources. Its wide input voltage range, adjustable output, and comprehensive protection features make it a reliable choice for designers looking to optimize power in their next project.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,806 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess