EN
  • EN
  • DE

2SC5231A-8-TL-E

Part No 2SC5231A-8-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 10V 7GHZ SMCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 1GHz
Gain 12dB
Power - Max 100mW
DC Current Gain (hFE) (Min) @ Ic, Vce 90 @ 20mA, 5V
Current - Collector (Ic) (Max) 70mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-75, SOT-416
Supplier Device Package SMCP
Base Product Number 2SC5231
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855218-2SC5231A-8-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC5231A-8-TL-E CAD Model

Description

Product Overview: 2SC5231A-8-TL-E by ON Semiconductor

The 2SC5231A-8-TL-E, manufactured by ON Semiconductor, is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is known for its high-speed switching capabilities, making it an ideal choice for power management and signal amplification in consumer, industrial, and automotive applications.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification when a positive voltage is applied to the base.
  • Voltage - Collector Emitter Breakdown (Max): 50V - This feature indicates the maximum voltage the transistor can tolerate between the collector and emitter without breaking down.
  • Current - Collector (Ic) (Max): 1A - The maximum current this transistor can handle through the collector, suitable for various power applications.
  • Power - Max: 900mW - The maximum power dissipation of the device, ensuring reliable operation within its power rating.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 150mA, 10V - Specifies the transistor's ability to amplify the input signal at a given collector current and collector-emitter voltage.
  • Operating Temperature: -55°C ~ 150°C - A wide operating temperature range that guarantees stability and performance under extreme conditions.
  • Mounting Type: Surface Mount - This package type allows for automated assembly and space-saving on printed circuit boards (PCBs).
  • Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 - A compact and robust package that provides excellent thermal performance.

Applications

The 2SC5231A-8-TL-E transistor is suitable for a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The 2SC5231A-8-TL-E is built to meet stringent industry standards, ensuring long-term reliability and performance in your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2390 $50.1900
510+ $0.1961 $100.0110
790+ $0.1900 $150.1000
1,090+ $0.1839 $200.4510
1,410+ $0.1778 $250.6980
1,885+ $0.1594 $300.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess