EN
  • EN
  • DE

MCP1703AT-2802E/CB

Part No MCP1703AT-2802E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.25A SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.975V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 35dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 1074812-MCP1703AT-2802E/CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1703AT-2802E/CB CAD Model

Description

Microchip Technology's MCP1703AT-2802E/CB Low-Dropout Voltage Regulator

The MCP1703AT-2802E/CB is a highly reliable, compact low-dropout voltage regulator designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This LDO is perfect for battery-powered devices, microcontroller power supplies, and other applications requiring up to 250 mA of output current.

With its small footprint and SOT-23A package, the MCP1703AT-2802E/CB is an excellent choice for space-constrained applications. It boasts a low dropout voltage, ensuring efficient operation even when the supply voltage is close to the output voltage, which is particularly beneficial in extending battery life in portable devices.

Key Features of MCP1703AT-2802E/CB:

  • Output Voltage: This device provides a fixed output voltage of 2.8V, suitable for a variety of low-power electronics.
  • High Output Current: Capable of delivering up to 250 mA, making it suitable for a range of applications.
  • Low Dropout Voltage: Features a typical dropout voltage of just 178 mV at 250 mA, which enhances efficiency.
  • Low Quiescent Current: The quiescent current is low, typically 2 µA, reducing power consumption when in standby mode.
  • Stable with Ceramic Output Capacitors: The MCP1703AT-2802E/CB is stable with ceramic output capacitors that have low equivalent series resistance (ESR), which are smaller, more reliable, and have a longer lifespan than tantalum capacitors.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive currents.
  • Thermal Limiting: The integrated thermal limiting feature prevents the regulator from overheating, enhancing its reliability.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.7V to 16V, allowing flexibility in various power supply designs.

The MCP1703AT-2802E/CB is an excellent choice for designers who require a stable, efficient, and reliable voltage regulator in a compact package. Whether for consumer electronics, automotive applications, or industrial systems, this Microchip LDO ensures consistent performance and power efficiency.

With its robust protection features and low power consumption, the MCP1703AT-2802E/CB from Microchip Technology is an ideal solution for your voltage regulation needs in a wide array of low-power applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess