EN
  • EN
  • DE

MCP1726T-3302E/MF

Part No MCP1726T-3302E/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A 8DFN / 1A, Low Voltage, Low Quiescent Current LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.5V at 1A
Current - Output 1A
Current - Quiescent (Iq) 220μA
PSRR 54dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-EP (3x3)
Part Number Series MCP1726
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807147-MCP1726T-3302E/MF
Ultra Librarian 3D Model Ultra Librarian MCP1726T-3302E/MF CAD Model

Description

Microchip Technology's MCP1726T-3302E/MF: High-Performance LDO Voltage Regulator

The MCP1726T-3302E/MF is a highly reliable low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with an impressive output current of up to 1A. This LDO is an ideal solution for applications that require a high current output with low voltage dropout, ensuring stable and efficient operation even under varying input voltages and load conditions.

Key Features:

  • Output Voltage: Fixed 3.3V output, suitable for a wide range of applications including microcontrollers, analog devices, and digital logic.
  • High Output Current: Capable of delivering up to 1A of output current, making it ideal for high-power applications.
  • Low Dropout Voltage: Ensures efficient operation with minimal voltage loss between the input and output, even at full load.
  • Stable with Ceramic Output Capacitors: Compatible with low-cost ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types of capacitors.
  • Overtemperature and Overcurrent Protection: Features built-in protection mechanisms that safeguard the device and the application from potential damage due to excessive heat or current.
  • Wide Input Voltage Range: Operates with input voltages from 2.3V to 6.0V, providing flexibility for various power supply designs.
  • Power-Saving Shutdown Mode: Includes a shutdown pin for enabling a low-current shutdown mode, reducing the quiescent current to 0.1 µA, which is ideal for battery-operated devices.
  • Thermal Regulation: Designed to limit the output current to prevent excessive temperature rise and improve reliability.

Applications:

The MCP1726T-3302E/MF is versatile and can be used in a variety of electronic applications, including:

  • Portable devices and battery-operated electronics
  • Microcontroller power supplies
  • Point-of-load power supplies in distributed power systems
  • Networking devices such as routers and switches
  • Consumer electronics

With its combination of high output current, low dropout voltage, and robust protection features, the MCP1726T-3302E/MF from Microchip Technology stands out as a high-performance LDO voltage regulator that meets the demands of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3732 $54.9280
90+ $1.1267 $101.4030
140+ $1.0915 $152.8100
190+ $1.0563 $200.6970
245+ $1.0211 $250.1695
330+ $0.9155 $302.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess