EN
  • EN
  • DE

MCP1825S-2502E/EB

Part No MCP1825S-2502E/EB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 2.5V 500MA 3DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.35V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package 3-DDPAK
Family Part Number MCP1825S
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220960-MCP1825S-2502E/EB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1825S-2502E/EB CAD Model

Description

Microchip Technology MCP1825S-2502E/EB Low Dropout Voltage Regulator

The MCP1825S-2502E/EB is a high-performance, low dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.5V with an output current of up to 500 mA. This efficient and reliable voltage regulator is an ideal choice for applications requiring a low voltage supply with a high current capability.

Key Features

  • Output Voltage: The device provides a stable 2.5V output, which is essential for powering sensitive electronic circuits.
  • High Current Output: With an output current capability of up to 500 mA, it can easily supply power to various components in your system without the risk of voltage drop.
  • Low Dropout Voltage: The MCP1825S-2502E/EB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • Stable Operation: It includes built-in current limit and overtemperature protection features that safeguard the device and the system from damage due to abnormal operating conditions.
  • Wide Input Voltage Range: The regulator can operate with input voltages ranging from 2.3V to 6.0V, providing versatility in different power supply scenarios.
  • Small Footprint: The compact surface-mount package (EB) allows for efficient use of board space, making it suitable for space-constrained applications.

Applications

The MCP1825S-2502E/EB voltage regulator is commonly used in various electronic devices and systems, including:

  • Portable devices and battery-operated applications
  • Microcontroller power supplies
  • Consumer electronics
  • Automotive electronics
  • Telecommunication equipment

Its robust design ensures reliable performance, making the MCP1825S-2502E/EB a preferred choice for designers who require a dependable power management solution. With its precision output voltage, low quiescent current, and small package size, this LDO regulator integrates seamlessly into a wide range of applications, delivering the quality and performance that Microchip Technology is known for.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6204 $64.8160
90+ $1.3296 $119.6640
135+ $1.2881 $173.8935
190+ $1.2465 $236.8350
240+ $1.2049 $289.1760
325+ $1.0803 $351.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess