The RH5RE47AA is a voltage detector IC manufactured by Ricoh. It's designed to accurately monitor voltage levels and provide a reset signal when the voltage drops below a pre-set threshold. It is commonly used for power management and system protection in various electronic devices.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Over-voltage and under-voltage protection
- System voltage monitoring
Features
- High-accuracy voltage detection
- Low supply current
- Small package size
- Fixed detection voltage (4.7V in this case)
- Built-in hysteresis
- Open drain output
- Operating temperature: -40°C to +85°C
Benefits
- Provides reliable system reset in case of voltage drops, preventing erratic behavior.
- Extends battery life in portable devices due to low current consumption.
- Simplifies circuit design with a small package size.
- Offers precise voltage monitoring.
- Prevents oscillations during voltage transitions with built-in hysteresis.
- Easy interface with microcontrollers and other digital circuits with open drain output.
Additional Details
The RH5RE47AA monitors the input voltage and asserts a reset signal when the voltage falls below the detection threshold of 4.7V. The open-drain output requires a pull-up resistor. The hysteresis feature prevents the device from rapidly switching on and off when the input voltage is near the threshold. The low supply current characteristic makes it ideal for battery-powered and low-power applications. The small SOT-25 package minimizes board space requirements. This voltage detector provides a simple and cost-effective solution for ensuring proper system operation in the presence of voltage fluctuations. It is a critical component in many electronic devices, protecting them from potential damage or malfunction due to power supply issues. The device is often employed with microcontrollers to provide a reliable power-on reset and brown-out protection. The output will remain low until the supply voltage rises above the detection voltage plus the hysteresis voltage.