EN
  • EN
  • DE

MCP1826T-ADJE/DC

Part No MCP1826T-ADJE/DC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8V to 5V 1A Automotive 6-Pin(5+Tab) SOT-223 T/R / IC REG LDO ADJ 1A SOT223-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 220μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 5 V
Voltage - Dropout (Typical) 0.25V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 112787-MCP1826T-ADJE/DC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP1826
Introduction Date August 09, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1826T-ADJE/DC CAD Model

Description

Microchip Technology MCP1826T-ADJE/DC Low Dropout Voltage Regulator

The MCP1826T-ADJE/DC from Microchip Technology is a high-performance, 1A Low Dropout Voltage Regulator (LDO) that offers excellent voltage regulation and output accuracy, tailored for demanding applications that require a stable and reliable power supply. This LDO is designed to maintain a consistent voltage level and is an ideal choice for microcontrollers, analog and digital circuits, and other sensitive electronic devices.

Key Features

  • Adjustable Output Voltage: This LDO features an adjustable output voltage range, which can be set from 0.8V to 5.0V using external resistors, providing designers with flexibility to cater to various circuit requirements.
  • High Output Current: The MCP1826T-ADJE/DC is capable of delivering up to 1A of continuous current, making it suitable for high-power applications.
  • Low Dropout Voltage: With a typical dropout voltage of only 330 mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving efficiency.
  • Stable with Ceramic Output Capacitors: The regulator is stable with ceramic output capacitors, offering improved performance, reliability, and smaller physical size compared to tantalum or aluminum electrolytic capacitors.
  • Overtemperature and Overcurrent Protection: Built-in overtemperature and overcurrent protection safeguards the device and the load against fault conditions, enhancing system reliability.
  • Low Power Consumption: The MCP1826T-ADJE/DC features a low quiescent current, which is beneficial for battery-powered devices, extending operational life.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 2.3V to 6.0V, accommodating a variety of power sources.

Applications

The MCP1826T-ADJE/DC is versatile and can be used in a multitude of applications, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Networking and telecommunication systems
  • Peripheral applications

With its combination of features, the MCP1826T-ADJE/DC is a reliable and efficient solution for designers looking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8121 $53.3694
32+ $3.1279 $100.0928
50+ $3.0301 $151.5050
69+ $2.9324 $202.3356
89+ $2.8346 $252.2794
119+ $2.5414 $302.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,990 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess