EN
  • EN
  • DE

MCP19111-E/MQ

Part No MCP19111-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 32 V
Frequency - Switching 100kHz to 1.6MHz
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces I2C, PMBus, SMBus
Control Features Phase Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (5x5)
Win Source Part Number 1074971-MCP19111-E/MQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP19111-E/MQ CAD Model

Description

Microchip Technology MCP19111-E/MQ Product Overview

The MCP19111-E/MQ from Microchip Technology is a versatile, digitally-enhanced power analog controller that combines a PWM controller with a fully-integrated microcontroller. This innovative product is housed in a compact 40-VQFN package, designed to offer a flexible and highly efficient solution for power management applications.

Key Features

  • Integrated Microcontroller: The MCP19111-E/MQ features an 8-bit PIC microcontroller that provides intelligent power management by enabling programmable control over the analog PWM controller.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it suitable for various applications, from battery-powered devices to automotive and industrial systems.
  • High-Frequency PWM: The MCP19111-E/MQ is capable of high-frequency pulse width modulation, which allows for smaller external components, reducing overall system size and cost.
  • Configurable Parameters: Users can configure numerous parameters such as operating frequency, maximum duty cycle, and voltage thresholds, providing a high degree of customization to meet specific design requirements.
  • Advanced Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The MCP19111-E/MQ is ideal for a wide array of applications, including:

  • DC-DC Converters
  • LED Lighting
  • Power Supplies
  • Battery Charging and Management Systems
  • Automotive and Industrial Power Systems

Technical Specifications

The device operates over a junction temperature range of -40°C to +125°C, ensuring performance in extreme conditions. Its 40-VQFN package is optimized for space-constrained applications, and its integrated features reduce the need for external components, streamlining the design process.

Conclusion

With its combination of digital control and analog expertise, the MCP19111-E/MQ from Microchip Technology offers a sophisticated, adaptable solution for advanced power management. Its integration of a microcontroller with a PWM controller allows for unprecedented levels of system customization and efficiency, making it a top choice for engineers seeking a high-performance power management solution.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess