EN
  • EN
  • DE

MCP19119T-E/MQ

Part No MCP19119T-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK PMBUS 28WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4.5V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP19119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884128-MCP19119T-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19119T-E/MQ CAD Model

Description

The MCP19119T-E/MQ is a highly integrated, mixed-signal, analog PWM controller with an integrated microcontroller from Microchip Technology. This innovative component is designed for a wide range of applications, including DC-DC converters, battery charging, LED drivers, and power supplies for consumer electronics, automotive, and industrial systems.

One of the key features of the MCP19119T-E/MQ is its ability to provide both digital and analog functionalities in a single chip. This unique combination allows for advanced control methods, such as digital programming and calibration, while still maintaining the fast response and robustness of analog control loops. The integrated microcontroller enables flexible firmware-based adjustments, making it possible to fine-tune system performance or add new features through software updates.

The device operates over a wide input voltage range and can handle a variety of output configurations. It supports synchronous and non-synchronous buck, boost, and buck-boost topologies, as well as other types of power conversion methods. This versatility makes the MCP19119T-E/MQ suitable for a broad range of power management tasks.

The MCP19119T-E/MQ also includes a range of built-in protections, such as overcurrent, overtemperature, and undervoltage lockout, to ensure reliable operation under adverse conditions. Its high level of integration helps reduce the overall component count, which can lead to cost savings and a smaller PCB footprint in the final product design.

The package for this component is a 24-lead QFN (4x4 mm) which is RoHS compliant, providing a compact solution that is suitable for space-constrained applications. The operating temperature range of -40°C to +125°C ensures that the MCP19119T-E/MQ can withstand harsh environments and maintain its performance.

In summary, the MCP19119T-E/MQ from Microchip Technology is a versatile and robust solution for advanced power management, offering designers the flexibility of firmware customization combined with the speed and reliability of analog control.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess