EN
  • EN
  • DE

MCP2030A-I/P

Part No MCP2030A-I/P
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC PEPS/TPMS 125KHZ 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Passive Entry/Start, TPMS
Frequency 125kHz
Interface SPI
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1510268-MCP2030A-I/P
Ultra Librarian 3D Model Ultra Librarian MCP2030A-I/P CAD Model

Description

N

You May Also Be Interested in

NXP / Nexperia
Lowest to $15.6687
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess