EN
  • EN
  • DE

MCP2221AT-I/ST

Part No MCP2221AT-I/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C/UART 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP2221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP2221AT-I/STCT, MCP2221AT-I/ST-ND, MCP2221AT-I/STDKR, MCP2221AT-I/STTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884142-MCP2221AT-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP2221AT-I/ST CAD Model

Description

Microchip Technology's MCP2221AT-I/ST Product Overview

The MCP2221AT-I/ST is a versatile and powerful interface IC from Microchip Technology that serves as a bridge between USB and I2C communications. This compact, full-speed USB 2.0 device provides a simple and efficient solution for adding USB connectivity to various electronic designs, particularly those requiring serial communication protocols.

Key Features

  • USB-to-I2C/UART Protocol Converter: The MCP2221AT-I/ST seamlessly converts signals between the USB and I2C or UART protocols, making it ideal for interfacing with sensors, EEPROMs, or other I2C devices.
  • Integrated Functionality: This IC incorporates a USB 2.0 transceiver, serial EEPROM, and a voltage reference in a single package, simplifying design and reducing component count.
  • Customizable: It features configurable GPIO pins that can be tailored to specific application needs, enhancing versatility.
  • Speed and Compatibility: It supports full-speed USB (12 Mb/s) and is compliant with USB 2.0 specifications, ensuring broad compatibility with USB hosts.
  • Operating Voltage: The device operates at a voltage range of 3.0V to 5.5V, accommodating various system power supplies.

Applications

The MCP2221AT-I/ST is designed to be used in a wide range of applications, including but not limited to:

  • PC and laptop accessories
  • Data loggers
  • Industrial control and monitoring systems
  • Consumer electronics
  • Prototype development and educational platforms

Package and Quality

Encased in a TSSOP-14 package, the MCP2221AT-I/ST ensures a compact footprint on PCBs, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. Microchip Technology's commitment to quality means this product is produced with stringent manufacturing standards, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,298 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess