EN
  • EN
  • DE
  • IT

MCP2542FD-E/SN

Part No MCP2542FD-E/SN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver - CANbus 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP2542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926640-MCP2542FD-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP2542FD-E/SN CAD Model

Description

Microchip MCP2542FD-E/SN CAN Transceiver

The MCP2542FD-E/SN is a high-performance, stand-alone CAN (Controller Area Network) transceiver from Microchip Technology, designed to operate in high-speed CAN FD (Flexible Data-rate) systems with data rates up to 8 Mbps. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus, ensuring robust communication in automotive and industrial applications.

Featuring an extended temperature range, the MCP2542FD-E/SN is suitable for harsh operating environments. It is housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, which makes it compact and ideal for space-constrained applications. The device is also AEC-Q100 qualified, ensuring reliability and performance standards for automotive applications are met.

The MCP2542FD-E/SN supports both CAN 2.0B and CAN FD standards, providing design flexibility and an easy upgrade path for systems that need to transition from CAN 2.0B to CAN FD. It is equipped with various protection features such as over-temperature protection, short-circuit protection for the CAN bus pins, and an under-voltage lockout for the power supply pin, ensuring the device's longevity and reliability.

One of the key features of this CAN transceiver is its low quiescent current, which makes it suitable for power-sensitive applications. Additionally, it offers a VIO pin that allows interfacing with 1.8V to 5.5V microcontrollers without the need for external level shifters. This feature simplifies the design and reduces component count.

The MCP2542FD-E/SN also includes a standby mode with remote wake-up capability, which is essential for applications that require low-power operation when the network is idle, but need to quickly resume communication when activity is detected on the CAN bus.

In summary, the MCP2542FD-E/SN from Microchip Technology is a robust, flexible, and power-efficient solution for CAN and CAN FD communication in automotive and industrial systems. Its protection features, low power consumption, and support for both CAN standards make it a top choice for engineers designing reliable and efficient communication networks.

You May Also Be Interested in

Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2699 $52.2077
54+ $1.8625 $100.5750
84+ $1.8043 $151.5612
115+ $1.7461 $200.8015
149+ $1.6879 $251.4971
199+ $1.5133 $301.1467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess