EN
  • EN
  • DE

MCP33121-10-E/MS

Part No MCP33121-10-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT SAR 10MSOP  /  14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Number of Bits 14
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number MCP33121
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1163498-MCP33121-10-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP33121-10-E/MS CAD Model

Description

Microchip Technology's MCP33121-10-E/MS Analog-to-Digital Converter

The MCP33121-10-E/MS is a high-performance, 20-bit Analog-to-Digital Converter (ADC) from Microchip Technology, designed to deliver exceptional accuracy and low noise in a compact package. This precision ADC is an ideal choice for a wide range of applications, including industrial control systems, medical instrumentation, and high-resolution data acquisition systems.

Key Features

  • Resolution: The device boasts a 20-bit resolution, providing fine detail in the analog signal conversion process, which is critical for applications requiring high precision.
  • Sampling Rate: With a maximum sampling rate of 10 SPS (samples per second), the MCP33121-10-E/MS is capable of handling moderate-speed signals without sacrificing accuracy.
  • Low Power Consumption: Designed for efficiency, this ADC features a low power consumption, making it suitable for battery-operated devices and applications where power availability is a concern.
  • Differential Input: The differential input structure enhances noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Integrated Features: The MCP33121-10-E/MS includes an internal oscillator, temperature sensor, and burnout current sources, which simplifies system design and reduces the need for additional components.
  • Communication Interface: The device supports SPI communication protocol, allowing for easy integration with most microcontrollers and digital systems.

Package and Reliability

The ADC comes in a robust MSOP (Micro Small Outline Package) with 10 leads, offering a space-saving solution without compromising on functionality. The package is engineered for reliability, ensuring stable operation even in harsh environments.

Applications

With its high resolution and low power consumption, the MCP33121-10-E/MS is well-suited for applications such as:

  • Precision sensor data conversion
  • Automated test equipment
  • Industrial automation and process control
  • Medical monitoring systems
  • Scientific analysis equipment

Microchip Technology's commitment to quality ensures that the MCP33121-10-E/MS ADC provides reliable and accurate performance for sophisticated electronic systems, making it a trusted choice for engineers and designers around the globe.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4702 $57.3510
11+ $9.4114 $103.5254
17+ $9.1173 $154.9941
23+ $8.8232 $202.9336
30+ $8.5291 $255.8730
40+ $7.6468 $305.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess