EN
  • EN
  • DE

MCP4021T-502E/SN

Part No MCP4021T-502E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 64TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1533496-MCP4021T-502E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4021T-502E/SN CAD Model

Description

N

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess