EN
  • EN
  • DE

MCP4131T-103E/MF

Part No MCP4131T-103E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000219-MCP4131T-103E/MF
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers
Package Tape & Reel (TR)\ Cut Tape (CT)
Operating Temperature -40°C ~ 125°C
Package / Case 8-VDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 8-DFN (3x3)
Base Product Number MCP4131
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MCP4131T-103E/MF CAD Model

Description

Microchip Technology's MCP4131T-103E/MF Digital Potentiometer

The MCP4131T-103E/MF is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a compact and precise solution for adjusting and controlling resistance values electronically. It is an ideal component for applications requiring variable resistance adjustments, such as tuning and calibration in consumer electronics, industrial equipment, and automotive systems.

Key Features

  • Resistance Value: The MCP4131T-103E/MF has a 10kΩ nominal resistance, providing a wide range of adjustment for various applications.
  • Resolution: This digital potentiometer comes with a 7-bit resolution, equating to 128 wiper steps, allowing for fine-grained control over resistance changes.
  • Interface: It features an SPI interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Package: The device is available in an 8-lead 2x3 DFN package, which is suitable for space-constrained applications.
  • Single-Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it versatile for various circuit designs.
  • Temperature Range: The MCP4131T-103E/MF is designed to operate over an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Non-Volatile Memory: The device includes non-volatile memory to retain the wiper position through power cycles, ensuring consistent performance.

Applications

The MCP4131T-103E/MF is widely used in applications that require precise control of resistance without the need for mechanical potentiometers. Its applications include but are not limited to:

  • Audio equipment for volume and tone control
  • Calibration and tuning systems in industrial automation
  • Automotive electronics for sensor trimming and control
  • Programmable power supplies and battery chargers
  • LED lighting control for brightness adjustment

With its robust feature set and versatile applications, the MCP4131T-103E/MF from Microchip Technology is a superior choice for designers looking to incorporate digital potentiometers into their next project.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7194 $51.5820
75+ $1.4108 $105.8100
110+ $1.3667 $150.3370
155+ $1.3226 $205.0030
200+ $1.2785 $255.7000
265+ $1.1463 $303.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,388 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess