EN
  • EN
  • DE
  • IT

MCP4142-502E/SN

Part No MCP4142-502E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 129TAP 8SOIC  /  Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 5k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4142502ESN
Standard Package 100
Win Source Part Number 1005695-MCP4142-502E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4142-502E/SN CAD Model

Description

Microchip MCP4142-502E/SN Digital Potentiometer

The MCP4142-502E/SN is a high-performance digital potentiometer designed and manufactured by Microchip Technology. This device offers a convenient and precise way to control and adjust resistance values in electronic circuits without the need for mechanical potentiometers or trimmers.

Key Features:

  • Resistance Value: The MCP4142-502E/SN offers a total resistance of 5kΩ with excellent tolerance and stability over its entire operating range.
  • Resolution: With 7-bits (128 wiper steps), this digital potentiometer allows for fine incremental adjustments, providing users with a high level of control over the resistance settings.
  • Interface: The device supports a user-friendly SPI (Serial Peripheral Interface), enabling easy communication with microcontrollers and other digital systems.
  • Single-Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it suitable for a wide range of applications, including those with low-voltage requirements.
  • Non-volatile Memory: The onboard non-volatile memory allows the MCP4142-502E/SN to retain the wiper position upon power-down, ensuring consistent performance between power cycles.
  • Package: The device comes in a compact 8-pin SN (SOIC) package, which is ideal for space-constrained applications.
  • Temperature Range: With an extended operational temperature range of -40°C to +125°C, this digital potentiometer is suitable for use in harsh environments.

Applications:

The MCP4142-502E/SN is versatile and can be used in various applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial settings
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor adjustments
  • Communication systems for impedance matching

In summary, the MCP4142-502E/SN from Microchip Technology is a reliable and precise digital potentiometer that offers electronic designers a flexible solution for adjusting resistance in their circuits. Its robust feature set and ease of use make it a valuable component for a wide range of electronic products and systems.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess