EN
  • EN
  • DE

MCP4161-502E/MS

Part No MCP4161-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001283-MCP4161-502E/MS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Series WiperLock™
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian MCP4161-502E/MS CAD Model

Description

Microchip Technology's MCP4161-502E/MS Digital Potentiometer

The MCP4161-502E/MS is a highly integrated digital potentiometer (digipot) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact, feature-rich component is an ideal solution for applications requiring a variable resistance setting controlled by digital interfaces. The MCP4161 series is part of Microchip's extensive portfolio of non-volatile digital potentiometers that offer a range of resistance values, interfaces, and packages to meet various design requirements.

This particular model, the MCP4161-502E/MS, is encapsulated in a space-saving 8-lead MSOP (Mini Small Outline Package) that is suitable for surface-mount technology, making it a perfect fit for modern compact electronic assemblies. It offers a single channel with a resistance value of 5kΩ and provides an endurance of at least 1 million data changes, ensuring reliable long-term performance.

The MCP4161-502E/MS supports a 7-bit resolution, which translates to 128 wiper steps, allowing for precise adjustments to the resistance. It operates over a wide voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems. The device communicates through an industry-standard SPI (Serial Peripheral Interface), which enables easy integration with most microcontrollers and allows for daisy-chaining when multiple devices are required.

Additional features of the MCP4161-502E/MS include non-volatile memory for wiper position storage, which ensures that the last set resistance value is retained even after the device is powered off. The digipot also offers robust ESD protection and is specified over the extended temperature range of -40°C to +125°C, making it suitable for industrial applications subjected to harsh environments.

Applications for the MCP4161-502E/MS are diverse and include but are not limited to adjustable power supplies, LCD screen brightness and contrast control, audio equipment, calibration and tuning of sensors, and automotive electronics. With its precision, reliability, and ease of use, the MCP4161-502E/MS is an excellent choice for designers looking to add digital control to analog circuits.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess