EN
  • EN
  • DE

MCP42050-I/SL

Part No MCP42050-I/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 50K 2CH SPI 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 175
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 083623-MCP42050-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP42050-I/SL CAD Model

Description

Microchip Technology MCP42050-I/SL Digital Potentiometer

The MCP42050-I/SL is a dual-channel, 8-bit digital potentiometer designed by Microchip Technology. It is a versatile component that offers the performance of an analog potentiometer with the precision and reliability of digital control. This integrated circuit is housed in a sleek 14-pin SOIC package, making it suitable for space-constrained applications.

Each channel of the MCP42050-I/SL has a resistance value of 50kΩ, and it operates with a single supply voltage ranging from 2.7V to 5.5V. This wide voltage range ensures compatibility with most common logic levels, making it easy to integrate into a variety of systems, from battery-powered devices to industrial control applications.

The digital potentiometer is controlled via a simple SPI (Serial Peripheral Interface), which allows for easy communication with microcontrollers or other digital systems. This interface provides a convenient way to adjust the resistance settings in real-time, making the MCP42050-I/SL ideal for applications where precise calibration or tuning is required.

One of the key features of the MCP42050-I/SL is its non-volatile memory (EEPROM), which enables the device to retain its resistance settings even after power is removed. This is particularly useful for applications that need to maintain their configuration between power cycles, such as preset adjustments or system calibrations.

The MCP42050-I/SL is designed with robustness in mind, featuring an extended temperature range of -40°C to +85°C. This makes it suitable for demanding environments and ensures reliable performance under varying conditions. Additionally, the device has a low typical temperature coefficient of 150 ppm/°C, which minimizes resistance changes due to temperature variations.

Applications for the MCP42050-I/SL are diverse and include audio control, feedback systems, LCD screen adjustment, and any circuit requiring precise and repeatable adjustments. Its ease of use, reliability, and precision make it an excellent choice for designers looking to add digital control to analog circuits.

In summary, the MCP42050-I/SL from Microchip Technology is a feature-rich digital potentiometer that offers the perfect blend of digital precision and analog functionality, making it a top choice for engineers and hobbyists alike.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0698 $63.6282
20+ $5.8016 $116.0320
31+ $5.6202 $174.2262
43+ $5.4389 $233.8727
55+ $5.2576 $289.1680
74+ $4.7136 $348.8064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess