EN
  • EN
  • DE

MCP4462T-103E/ST

Part No MCP4462T-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 257TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP
Manufacturer Microchip Technology
Series WiperLock™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP4462
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4462T-103E/STTR, MCP4462T-103E/STDKR, MCP4462T-103E/ST-ND, MCP4462T-103E/STCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926691-MCP4462T-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4462T-103E/ST CAD Model

Description

Microchip Technology's MCP4462T-103E/ST Digital Potentiometer

The MCP4462T-103E/ST is a versatile digital potentiometer that offers a perfect blend of performance and ease of use for a wide range of applications. Manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors, this device is part of their MCP446x series of digital potentiometers (digipots) that are designed to mimic the analog functionality of a traditional potentiometer.

With a resistance value of 10kΩ, the MCP4462T-103E/ST provides a quad-channel configuration, which means it contains four independent potentiometers in one package. This feature allows for multiple adjustments or signal conditioning tasks to be handled simultaneously, making it an ideal choice for complex systems that require fine-tuning of voltage levels or signal amplitudes.

The device operates with a single supply voltage ranging from 2.7V to 5.5V, accommodating a wide variety of logic levels and making it suitable for both 3.3V and 5V systems. The MCP4462T-103E/ST offers a resolution of 8 bits across 257 wiper steps, giving designers precise control over the output. This high resolution is particularly beneficial in applications where incremental adjustments are critical, such as in audio volume controls, LCD screen backlight adjustments, and calibration settings in precision instruments.

Communication with the MCP4462T-103E/ST is achieved through an I2C interface, which is a widely used serial communication protocol. This allows for easy integration into most microcontroller-based systems and facilitates communication with multiple devices on the same bus. The I2C interface also simplifies board layout and reduces pin count requirements, which can be crucial in space-constrained applications.

The MCP4462T-103E/ST comes in a compact TSSOP-14 package, which is ideal for space-saving designs without compromising on functionality. The device's non-volatile memory ensures that the last wiper position is stored and maintained even after power is removed, providing a reliable start-up configuration upon the next power cycle.

Overall, the MCP4462T-103E/ST digital potentiometer from Microchip Technology is a highly functional and reliable solution for designers looking to emulate the analog control offered by mechanical potentiometers with the added benefits of digital precision and programmability.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess