EN
  • EN
  • DE

MCP4531T-103E/MF

Part No MCP4531T-103E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203007-MCP4531T-103E/MF
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Tolerance Selectable Address
Supplier Device Package 8-DFN (3x3)
Package / Case 8-VDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MCP4531T-103E/MF CAD Model

Description

Microchip Technology MCP4531T-103E/MF Digital Potentiometer

The MCP4531T-103E/MF is a high-performance digital potentiometer designed and manufactured by the renowned Microchip Technology. This advanced device offers a compact and reliable solution for applications requiring variable resistance settings. With its precision and versatility, the MCP4531T-103E/MF is an ideal choice for a wide range of applications, including calibration control, adjustable power supplies, and signal conditioning.

This digital potentiometer is part of the MCP45XX/46XX series and features a 10 kΩ resistance value with a linear taper. The device has a single potentiometer configuration and is equipped with 256 wiper positions, allowing for fine adjustment of the resistance value. The MCP4531T-103E/MF operates with a supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.

The device is controlled via an I2C-compatible interface, enabling easy integration into existing digital systems. This interface allows for straightforward communication and control, facilitating the adjustment of the wiper position without the need for mechanical potentiometer adjustments. The digital nature of the MCP4531T-103E/MF ensures a high level of precision and repeatability in resistance settings.

Encased in a compact 8-pin DFN package, the MCP4531T-103E/MF is designed for space-constrained applications. The small footprint of this digital potentiometer makes it an excellent choice for portable devices, where size and power efficiency are critical. Furthermore, the device's extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments.

In summary, the Microchip Technology MCP4531T-103E/MF digital potentiometer is a highly versatile component that offers precise resistance adjustments, digital control through I2C communication, and a compact form factor. Its robust design and wide operating temperature range make it a suitable choice for both industrial and consumer applications that require reliable and accurate variable resistance control.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4414 $50.4490
85+ $1.1827 $100.5295
135+ $1.1457 $154.6695
185+ $1.1088 $205.1280
235+ $1.0718 $251.8730
315+ $0.9609 $302.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess