EN
  • EN
  • DE

MCP46XXDM-PTPLS

Part No MCP46XXDM-PTPLS
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD PICTAIL DIGI POT MCP4XXX / MCP46xx Digital Potentiometer Data Acquisition Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series PICtail™ Plus
Package Bulk
Product Status Obsolete
Type Data Acquisition
Function Digital Potentiometer
Embedded No
Utilized IC / Part MCP46xx
Supplied Contents Board(s)
Secondary Attributes 2.7V ~ 5.5V Supply
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.90.0000
Win Source Part Number 1342760-MCP46XXDM-PTPLS
Ultra Librarian 3D Model Ultra Librarian MCP46XXDM-PTPLS CAD Model

Description

Microchip Technology MCP46XXDM-PTPLS Digital Potentiometer Evaluation Board

The MCP46XXDM-PTPLS from Microchip Technology is a comprehensive evaluation board designed to demonstrate the capabilities of the MCP46XX family of digital potentiometers. This advanced development tool is perfect for engineers and designers who want to explore the features and performance of digital potentiometers in their applications.

Key Features:

  • Compatibility: The board supports various MCP46XX digital potentiometer devices, providing flexibility for testing different configurations and specifications.
  • Integrated Circuits: It comes equipped with the MCP4601, MCP4611, MCP4621, and MCP4631 digital potentiometers, which offer a range of resistance values and resolutions to suit diverse needs.
  • User Interface: The evaluation board includes a user-friendly interface with physical buttons and LEDs that facilitate easy interaction and visualization of the potentiometer settings.
  • Software Support: Microchip provides dedicated software that allows users to control and monitor the digital potentiometers via a graphical user interface on a connected PC.
  • I2C Interface: The board features an I2C interface, enabling easy communication with microcontrollers or other I2C-compatible devices.
  • Power Options: It can be powered through the USB connection or an external power supply, ensuring versatility in various testing environments.

Applications:

The MCP46XXDM-PTPLS evaluation board is ideal for a wide range of applications, including:

  • Adjustable power supplies
  • Calibration systems
  • Audio applications for volume control
  • Automotive electronics
  • Industrial control systems

Package Contents:

Each MCP46XXDM-PTPLS evaluation board package includes:

  • MCP46XXDM-PTPLS Evaluation Board
  • USB cable for power and communication
  • Quick Start Guide to assist with initial setup and use

With the MCP46XXDM-PTPLS, Microchip Technology provides an exceptional tool for experimenting with digital potentiometers, enabling designers to rapidly prototype and test their concepts with ease.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess