EN
  • EN
  • DE

MCP4706A0T-E/MAY

Part No MCP4706A0T-E/MAY
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 6DFN  /  8 Bit Digital to Analog Converter 1 6-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 8
Number of D/A Converters 1
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.125, ±0.0125
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Mounting SMD (SMT)
Base Product Number MCP4706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4706A0TEMAY,MCP4706A0T-E/MAY-ND,MCP4706A0T-E/MAYTR,MCP4706A0T-E/MAYCT,MCP4706A0T-E/MAYDKR
Standard Package 3,000
Win Source Part Number 970044-MCP4706A0T-E/MAY
Ultra Librarian 3D Model Ultra Librarian MCP4706A0T-E/MAY CAD Model

Description

Microchip Technology MCP4706A0T-E/MAY Digital-to-Analog Converter

The MCP4706A0T-E/MAY is a highly integrated digital-to-analog converter (DAC) component produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the MCP4706 series, which is designed to offer a cost-effective and space-efficient solution for applications requiring DACs.

Key Features:

  • Resolution: The MCP4706A0T-E/MAY boasts an 8-bit resolution which provides sufficient granularity for many applications, from simple adjustment of an analog signal to more complex waveform generation.
  • Interface: It features an I2C compatible serial interface, making it easy to integrate into most microcontroller-based systems. The I2C interface supports standard, fast, and high-speed modes.
  • Voltage Reference: The device includes an on-board voltage reference that ensures stability and accuracy of the analog output. This reference is also user-selectable, providing flexibility in various system designs.
  • Output Amplifier: An integrated rail-to-rail output amplifier enables the DAC to provide a wide output swing, which is particularly useful in single-supply applications.
  • Power Supply: It operates with a single-supply voltage ranging from 2.7V to 5.5V, accommodating a variety of logic levels and making it suitable for both 3.3V and 5V systems.
  • Package: The component is available in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Extended Temperature Range: The MCP4706A0T-E/MAY is designed to perform reliably over an extended temperature range, making it suitable for industrial applications.

Applications:

This DAC is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable instrumentation
  • Analog and digital servo loop control
  • Programmable voltage and current sources
  • Programmable attenuators

With its ease of integration, low power consumption, and small footprint, the MCP4706A0T-E/MAY from Microchip Technology is an excellent choice for designers looking to add analog capability to their digital systems without incurring significant development time or cost.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess