EN
  • EN
  • DE

MCP606-I/P

Part No MCP606-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.5V to 6.0V Micropower CMOS Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.08V/μs
Gain Bandwidth Product 155kHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Supply Current 18.7μA
Current - Output / Channel 17mA
Supply Voltage , Single/Dual (±) 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MCP606
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1221151-MCP606-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP606-I/P CAD Model

Description

Microchip Technology's MCP606-I/P Operational Amplifier

The MCP606-I/P from Microchip Technology is a high-precision operational amplifier that offers a perfect blend of performance and power efficiency. Designed for applications requiring low power consumption without compromising on accuracy, this op-amp is an ideal choice for battery-powered devices, portable instrumentation, and other energy-sensitive systems.

This operational amplifier features a typical quiescent current of just 230 µA, making it a highly power-efficient component for modern electronic designs. Despite its low power draw, the MCP606-I/P delivers a robust performance with a gain bandwidth product of 1 MHz, ensuring that it can handle a wide range of signal frequencies with ease.

The MCP606-I/P operates within a supply voltage range of 2.5V to 5.5V, which allows for flexible integration into both 3V and 5V systems. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly useful in low-voltage applications. Furthermore, the device boasts a low input offset voltage of just 1.5 mV (max) and a high common-mode rejection ratio (CMRR) of 105 dB, which contribute to its high accuracy and stability.

Packaged in a PDIP-8 (Plastic Dual In-line Package), the MCP606-I/P is easy to handle and integrate into a variety of circuits. Its extended temperature range from -40°C to +85°C guarantees reliable operation across diverse environmental conditions, making it suitable for industrial, automotive, and consumer applications where temperature fluctuations are a concern.

In summary, the MCP606-I/P operational amplifier from Microchip Technology is a superior choice for designers looking for a low-power, high-precision amplifier. With its excellent power-to-performance ratio, this op-amp is well-suited for a multitude of applications that demand efficiency, reliability, and accuracy.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0029 $50.0725
61+ $1.6435 $100.2535
95+ $1.5921 $151.2495
130+ $1.5407 $200.2910
168+ $1.4894 $250.2192
225+ $1.3353 $300.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess