EN
  • EN
  • DE

MCP6442-E/MS

Part No MCP6442-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884276-MCP6442-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6442-E/MS CAD Model

Description

The MCP6442-E/MS from Microchip Technology is a high-performance, dual-channel operational amplifier (op-amp) that delivers precision and low-power consumption in a compact package. This device is specifically designed to operate with a single supply voltage ranging from 2.3V to 5.5V, making it ideal for battery-operated applications and portable devices.

Key Features:

  • Low Quiescent Current: With a typical quiescent current of just 90 µA, the MCP6442-E/MS is optimized for power-sensitive applications, ensuring extended battery life without sacrificing performance.
  • Extended Temperature Range: This op-amp operates over an industrial temperature range of -40°C to +125°C, providing reliable performance in harsh environments.
  • Rail-to-Rail Input/Output: The input and output stages can swing rail-to-rail, offering increased dynamic range which is especially useful in single-supply operations.
  • Gain Bandwidth Product: With a 450 kHz gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for various filtering, amplification, and signal conditioning applications.
  • Package: Housed in a compact 8-pin MSOP (Micro Small Outline Package), the MCP6442-E/MS saves valuable board space while providing robust performance.
  • No Phase Reversal: The device is designed to prevent phase reversal when the input voltage exceeds the power supply rails, ensuring stable operation.

Applications:

The MCP6442-E/MS is versatile and can be used in a wide array of applications, such as:

  • Portable Instrumentation
  • Consumer Electronics
  • Analog Filters
  • Sensor Interfaces
  • Power Supply Control
  • Medical Devices

In conclusion, the MCP6442-E/MS operational amplifier from Microchip Technology is a reliable choice for designers looking for a mix of low power consumption, precision, and compact form factor. Whether you're working on portable medical devices or consumer electronics, the MCP6442-E/MS provides the performance and efficiency needed for advanced applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9628 $69.8140
11+ $11.4576 $126.0336
16+ $11.0996 $177.5936
22+ $10.7415 $236.3130
28+ $10.3835 $290.7380
38+ $9.3093 $353.7534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess