EN
  • EN
  • DE

MCP65R46T-1202E/CHY

Part No MCP65R46T-1202E/CHY
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR 1.2V REF SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Open-Drain, TTL
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Output 50mA
Current - Quiescent (Maximum) 4μA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Mounting Style SMD
Supplier Device Package SOT-23-6
Family Part Number MCP65R46
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754788-MCP65R46T-1202E/CHY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP65R46T-1202E/CHY CAD Model

Description

Microchip Technology MCP65R46T-1202E/CHY Overview

The MCP65R46T-1202E/CHY is a high-performance, precision operational amplifier (op-amp) from Microchip Technology, designed to meet a wide range of applications requiring high accuracy and low power consumption. This particular model is part of the MCP6x family, which is well-known for its advanced features and robust performance in various electronic circuits.

Key Features

  • Precision Performance: The MCP65R46T-1202E/CHY boasts a low input offset voltage and a high gain bandwidth product, making it ideal for precision applications such as sensor interfacing, A/D converter driving, and high-resolution measurements.
  • Low Power Consumption: With a quiescent current that is minimal, this op-amp is perfect for battery-powered devices and energy-sensitive applications.
  • Extended Temperature Range: This device is capable of operating over an extended temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.
  • Single Supply Operation: It can operate from a single power supply, which simplifies the power design of the circuit and is beneficial for portable and space-constrained applications.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in single-supply operations.
  • Packaging: The MCP65R46T-1202E/CHY comes in a small TDFN package, which is ideal for space-saving on PCBs.

Applications

The MCP65R46T-1202E/CHY can be used in a variety of applications due to its versatility and high performance. Some common applications include:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Medical Devices
  • Analog Filters
  • Precision Current Sensing
  • Automotive Electronics

Conclusion

The MCP65R46T-1202E/CHY from Microchip Technology is a top choice for engineers and designers looking for an op-amp that delivers precision, low power, and high reliability. Its advanced features and versatile applications make it a valuable component in any high-performance electronic design. Whether it's for consumer electronics, medical instrumentation, or automotive systems, the MCP65R46T-1202E/CHY stands out as a robust and efficient solution.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.7399
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess