EN
  • EN
  • DE

MCP6H04T-E/ST

Part No MCP6H04T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP6H04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6H04T-E/STDKR, MCP6H04T-E/STTR, MCP6H04T-E/ST-ND, MCP6H04T-E/STCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884294-MCP6H04T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6H04T-E/ST CAD Model

Description

Product Overview: MCP6H04T-E/ST

The MCP6H04T-E/ST is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with advanced technology for a wide range of applications, this op-amp is suitable for industrial, automotive, consumer, and medical applications due to its robust feature set.

Key Features

  • Quad Configuration: The MCP6H04T-E/ST comes in a quad configuration, providing four operational amplifiers in a single package, which is ideal for space-constrained applications.
  • Extended Temperature Range: This device operates over an extended temperature range, making it suitable for harsh environments and demanding applications.
  • High Voltage Operation: With a supply voltage range of 3.5V to 16V, the MCP6H04T-E/ST is versatile and can be used in systems with varying power supplies.
  • Gain Bandwidth Product: It features a gain bandwidth product of 10 MHz which provides a good balance of bandwidth and power consumption for a variety of signal processing tasks.
  • Low Quiescent Current: The op-amp has a low quiescent current, making it an energy-efficient choice for battery-powered devices.
  • Enhanced ESD Protection: It is equipped with enhanced Electrostatic Discharge (ESD) protection, ensuring the longevity and reliability of the device in electrostatically sensitive environments.
  • RoHS Compliant: The MCP6H04T-E/ST is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications

The versatility of the MCP6H04T-E/ST makes it an excellent choice for a variety of applications, including:

  • Automatic Test Equipment
  • Medical Instrumentation
  • Audio and Video Signal Processing
  • Analog Filters
  • Sensor Interface
  • Power Supply Control

Package and Quality

The MCP6H04T-E/ST is offered in a TSSOP-14 (Thin Shrink Small Outline Package) which provides a compact footprint for designs where space is at a premium. Additionally, the product is backed by Microchip Technology's commitment to quality and reliability, ensuring that it meets the stringent requirements of the industry sectors it serves.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3104 $57.9312
8+ $15.8443 $126.7544
12+ $15.3500 $184.2000
16+ $14.8545 $237.6720
21+ $14.3590 $301.5390
27+ $12.8736 $347.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess