EN
  • EN
  • DE

MCP73213-A21I/MF

Part No MCP73213-A21I/MF
Manufacturer Microchip Technology
Catalog Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 8.8V
Voltage - Supply (Max) 13V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MCP73213-A21I/MF CAD Model

Description

IC BATT CHG LI-ION 2CELL 10DFN

You May Also Be Interested in

DFRobot
LITHIUM BATTERY CHARGER
Lowest to $22.0721
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 3A
Need more? Email Us
Texas Instruments
STAND-ALONE OR IC-CONTROLLED 70-
Lowest to $8.7314
Analog Devices Inc.
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.7836
Linear Technology
High Efficiency Standalone Nickel Battery Charger
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 54.4V 4A
Need more? Email Us
Texas Instruments
STAND-ALONE OR IC CONTROLLED 70-
Lowest to $3.6828
Tripp Lite
BATT CHARGING STATION 12A / Charging Station Battery Charger 12A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess