EN
  • EN
  • DE

MCP73213-A6W/MF

Part No MCP73213-A6W/MF
Manufacturer Microchip Technology
Catalog Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 8.4V
Voltage - Supply (Max) 13V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MCP73213-A6W/MF CAD Model

Description

IC BATT CHG LI-ION 2CELL 10DFN

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 27.2V 4.42A
Need more? Email Us
Phoenix Contact
TOOL BATTERY CHARGER 230V / ASD NORMAL CHARGER
Need more? Email Us
Bel Power Solutions
POWER SUPPLY 125W 24V DIN RAIL / AC/DC Power Supply Single-OUT 24.7V 5A 124W 14-Pin
Need more? Email Us
Assmann WSW Components
UNIVERSAL LAPTOP CAR CHARGER
Need more? Email Us
Tripp Lite
BATT CHG USB AUTO 3.6-6V/6-9V
Lowest to $35.1840
Linear Technology
High Efficiency Standalone Nickel Battery Charger
Need more? Email Us
Pimoroni Ltd
Need more? Email Us
Analog Devices Inc.
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.7836
Texas Instruments
BQ25176MDSGR
Lowest to $1.2224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess