EN
  • EN
  • DE

MCP73831-2ATI/MC

Part No MCP73831-2ATI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Controller Li-Ion/Li-Pol 505mA 4.2V 8-Pin DFN EP Tube / IC CONTROLLER LI-ION 4.2V 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Win Source Part Number 788341-MCP73831-2ATI/MC
Popularity Medium
Supply and Demand Status Limited
Family Name MCP73831-2AT
Introduction Date November 07, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP73831-2ATI/MC CAD Model

Description

The Microchip MCP73831-2ATI/MC is a highly integrated linear charge management controller suitable for use in space-limited and cost-sensitive applications. Designed by Microchip Technology, a leader in microcontroller and analog semiconductors, the MCP73831-2ATI/MC provides a simple and efficient solution for charging lithium-ion and lithium-polymer batteries.

Key Features

  • Advanced Charge Management: The device offers constant current/constant voltage operation with thermal regulation to maximize charge rate without risk of overheating.
  • Programmable Charge Current: It allows for selectable charge current from 15 mA to 500 mA, enabling the use with various battery sizes and desired charge times.
  • High Accuracy: Features a precision voltage regulation of 4.2V (±0.5%) which is critical for the long-term performance of the battery.
  • Charge Status Output: An on-chip status output pin (STAT) can be used to indicate the charge cycle progress via LED or interface with a microcontroller.
  • Low Dropout Voltage: The low dropout voltage prolongs battery life by enabling the battery to be charged more fully.
  • Automatic Power-Down: The device automatically enters a low current standby mode when the charge cycle is complete, conserving energy and extending battery life.
  • Thermal Protection: Integrated thermal shutdown protection ensures safe operation under abnormal thermal conditions.

Applications

With its compact SOT-23-5 package, the MCP73831-2ATI/MC is ideal for portable electronics where efficient charging is essential. Common applications include:

  • Smartphones and Tablets
  • Wearable Devices
  • Bluetooth Headsets
  • GPS Devices
  • Medical and Healthcare Devices
  • Backup Batteries

Summary

The MCP73831-2ATI/MC from Microchip Technology is a compact, cost-effective, and highly efficient solution for managing the charging of Li-Ion and Li-Poly batteries. Its programmability, high accuracy, and integrated safety features make it an excellent choice for designers looking to incorporate reliable battery charging in their next project.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5369 $53.7915
80+ $1.2611 $100.8880
125+ $1.2217 $152.7125
170+ $1.1823 $200.9910
220+ $1.1429 $251.4380
295+ $1.0246 $302.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess