EN
  • EN
  • DE

MCP73833-FCI/UN

Part No MCP73833-FCI/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 007607-MCP73833-FCI/UN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Communications & Networking, Audio, Wireless, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MCP73833-FCI/UN CAD Model

Description

Microchip Technology MCP73833-FCI/UN: A Comprehensive Charging Solution

The MCP73833-FCI/UN is a highly integrated linear charge management controller from Microchip Technology, designed for space-limited and cost-sensitive applications. It offers a full-featured solution for managing the charging of single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries.

Key Features

  • High Accuracy: The MCP73833-FCI/UN provides high-accuracy voltage regulation, ensuring the battery is charged precisely and safely, which is critical for maximizing battery life and performance.
  • Charge Status Outputs: Integrated status outputs allow for real-time monitoring of the charging process, giving users and systems immediate feedback through visual indicators like LEDs.
  • Programmable Charge Current: The charge current is programmable via an external resistor, offering flexibility to accommodate different battery capacities and charging speeds.
  • Preconditioning of Deeply Depleted Cells: The device features a preconditioning function that gently charges deeply depleted cells, reviving them back to a safe voltage level before applying the full charge.
  • Automatic Charge Termination: The MCP73833-FCI/UN includes an automatic charge termination feature that stops the charging process once the battery is fully charged, preventing overcharging and enhancing safety.
  • Thermal Regulation: To maintain optimal charging conditions and safety, the device incorporates thermal regulation, which reduces the charge current if the internal temperature of the chip exceeds a preset threshold.

Applications

The MCP73833-FCI/UN is suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Bluetooth headsets and accessories
  • Digital cameras and MP3 players
  • Smart handheld devices
  • USB chargers

Conclusion

With its compact package, precise charge management, and user-friendly features, the MCP73833-FCI/UN from Microchip Technology stands out as a top choice for designers and manufacturers looking to incorporate a reliable and efficient charging solution into their battery-powered products. Its programmability and comprehensive safety features ensure that it can meet the requirements of a diverse array of single-cell Li-Ion or Li-Poly battery applications.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7576 $52.7280
70+ $1.4421 $100.9470
110+ $1.3971 $153.6810
150+ $1.3520 $202.8000
195+ $1.3069 $254.8455
260+ $1.1717 $304.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess