EN
  • EN
  • DE

MCP73844T-820I/MS

Part No MCP73844T-820I/MS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTL LI-ION 1-2CEL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features Charger IC Lithium Ion/Polymer 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP73844
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP73844T-820I/MSTR, MCP73844T-820I/MS-NDR, MCP73844T-820I/MSDKR, MCP73844T-820I/MS-ND, MCP73844T-820I/MSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884313-MCP73844T-820I/MS
Ultra Librarian 3D Model Ultra Librarian MCP73844T-820I/MS CAD Model

Description

Microchip Technology MCP73844T-820I/MS Product Overview

The MCP73844T-820I/MS from Microchip Technology is a highly efficient, fully integrated single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) battery charge management controller, designed to provide reliable charging solutions for portable electronic devices and applications. This advanced charge management controller comes in a space-saving 10-MSOP (Mini Small Outline Package) that is ideal for compact devices where space is at a premium.

Key Features

  • Charge Management: The MCP73844T-820I/MS offers a complete charge management solution, integrating current regulation, voltage regulation, charge termination, and charge status indication.
  • Programmable Charging Parameters: The device allows for adjustable charge current up to 800mA and a programmable float voltage to accommodate different battery chemistries and sizes.
  • High Accuracy: Boasting high voltage regulation accuracy of ±0.5%, the MCP73844T-820I/MS ensures the battery is charged precisely to its peak capacity.
  • Protection Features: The controller includes a range of safety features such as pre-conditioning of deeply depleted cells, thermal regulation, and protection against overvoltage, short-circuit, and overcurrent conditions.
  • Status Indicators: Integrated status outputs can be used to drive LEDs or communicate with a host microcontroller to indicate charge cycle progress and completion.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.

Applications

The MCP73844T-820I/MS is versatile and can be used in various applications where efficient and safe battery charging is critical. It is ideal for portable electronics such as handheld devices, Bluetooth headsets, portable medical devices, and other battery-powered gadgets that require a reliable charging solution. Its small footprint and comprehensive feature set make it a go-to choice for designers looking to optimize their power management systems in space-constrained applications.

Conclusion

In summary, the MCP73844T-820I/MS by Microchip Technology stands out as a compact, accurate, and feature-rich battery charge controller that simplifies the design of power management systems for single-cell Li-Ion and Li-Poly batteries. Its integrated safety features and status indicators provide a high level of protection and user feedback, making it a robust and user-friendly solution for modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess