EN
  • EN
  • DE

MCP73855-I/MF

Part No MCP73855-I/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.5V 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 475mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 226107-MCP73855-I/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73855-I/MF CAD Model

Description

Microchip Technology MCP73855-I/MF Battery Charger IC

The MCP73855-I/MF from Microchip Technology is a highly advanced, fully integrated single-cell, Li-Ion/Li-Polymer battery charge management controller. Designed to operate within a compact 10-DFN (3x3mm) package, this charge management controller is an ideal solution for space-constrained applications such as portable electronic devices, wearables, and IoT products.

Key Features

  • Charge Algorithm: The MCP73855-I/MF features a constant current/constant voltage (CC/CV) algorithm with selectable preconditioning and charge termination. This ensures efficient charging while maximizing battery life and performance.
  • Programmable Charge Current: The device allows for programmable charge current up to 1A through an external resistor, giving designers flexibility to accommodate various battery sizes and charging speed requirements.
  • High Accuracy: With high voltage regulation accuracy (±0.5%) and charge current accuracy (±4%), this IC ensures precise charging control for sensitive battery chemistries.
  • Thermal Regulation: To protect against overheating, the MCP73855-I/MF incorporates a thermal regulation feature that reduces charge current under high temperature conditions.
  • Protections: The device includes a range of safety features such as overvoltage protection, thermal shutdown, and a safety timer for end-of-charge control.
  • Status Indicators: Onboard status outputs allow for real-time indication of charging status and fault conditions, which can be used to drive external LEDs or interface with host microcontrollers.

Applications

The versatility and robust feature set of the MCP73855-I/MF make it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Bluetooth Headsets and Portable Speakers
  • Wearable Devices
  • GPS and Navigation Systems
  • Medical and Healthcare Devices

Whether you are designing a new portable device or upgrading an existing product, the MCP73855-I/MF offers a reliable and efficient charging solution that can help streamline product development and enhance user experience.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6683 $51.3513
27+ $3.8304 $103.4208
41+ $3.7107 $152.1387
56+ $3.5910 $201.0960
73+ $3.4713 $253.4049
97+ $3.1122 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,330 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess