EN
  • EN
  • DE

MCP73864T-I/ML

Part No MCP73864T-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 8.4V 16QFN / Advanced Single or Dual Cell, Fully Integrated Li-Ion / Li-Polymer Charge Management Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.38A
Battery Pack Voltage 8.4V
Voltage - Supply (Maximum) 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (4x4)
Part Number Series MCP73864
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805056-MCP73864T-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP73864T-I/ML CAD Model

Description

Microchip Technology's MCP73864T-I/ML Battery Charge Controller

The MCP73864T-I/ML from Microchip Technology is a highly integrated and advanced battery charge controller designed to cater to the needs of modern rechargeable battery applications. This sophisticated component is specifically tailored for managing single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries, which are widely utilized in portable electronic devices due to their high energy density and lightweight characteristics.

One of the standout features of the MCP73864T-I/ML is its programmable charge algorithm. This allows designers to finely tune the charging parameters to match the specific requirements of their battery, ensuring optimal charging efficiency and longevity. The device supports a range of input voltages, making it versatile for various power supply scenarios.

The MCP73864T-I/ML also boasts a host of safety features that are critical in battery management. These include overcurrent protection, thermal regulation, and safety timers to prevent overcharging. These features work in tandem to provide a safe charging environment, which not only protects the battery but also the end-user and the device itself.

Furthermore, the MCP73864T-I/ML is equipped with status outputs that can be used to indicate the state of the charge process. This real-time feedback is invaluable for users who need to monitor the charging status and make informed decisions about their device usage.

Encased in a compact 16-lead QFN package, the MCP73864T-I/ML is designed with space-saving in mind, making it an excellent choice for space-constrained applications. Its small footprint, combined with its advanced features, makes it an ideal solution for portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

With its precision charging capabilities and comprehensive safety features, the MCP73864T-I/ML from Microchip Technology stands out as a reliable and efficient solution for battery charge management in a wide array of portable electronic products.

For detailed technical specifications and application guidance, designers and engineers are encouraged to consult the datasheet and support documentation provided by Microchip Technology. This will ensure the MCP73864T-I/ML is utilized to its full potential in their specific application.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess