The MCP7940NT-I/ST is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, specifically designed for timekeeping in a wide range of applications. This compact, low-power device offers a full binary-coded decimal (BCD) clock/calendar with 64 bytes of SRAM, providing a reliable timing solution with minimal power requirements.
Key Features
- Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information with leap year compensation up to the year 2399.
- Battery Backup: Includes a battery backup input for continuous timekeeping and allows for low-power operation.
- Programmable Clock Output: A user-programmable clock output can be set for clock frequencies of 1Hz to 32.768kHz, suitable for a variety of applications.
- Digital Trimming: Digital trimming capability allows for time calibration, ensuring higher accuracy.
- Power-Fail Time-Stamp: Time-stamp on power down provides a record of when the power was lost, aiding in system diagnostics.
- Communication Interface: Utilizes I2C communication interface with a clock frequency of up to 400kHz for easy integration into existing systems.
- Package: Available in an 8-pin TSSOP (Thin Shrink Small Outline Package) for a compact footprint.
Applications
The MCP7940NT-I/ST is ideal for applications that require accurate timekeeping and calendar functions. These include:
- Smart energy (e.g., gas, water, and electric meters)
- Home appliances (e.g., ovens, microwaves, refrigerators)
- Automotive electronics
- Office equipment (e.g., fax machines, copiers, printers)
- Industrial systems (e.g., PLCs, industrial controllers)
- Consumer electronics (e.g., cameras, DVRs)
Technical Specifications
Parameter
Value
Voltage Supply
1.8V to 5.5V
Operating Temperature
-40°C to +85°C
Interface Type
I2C
Package / Case
8-TSSOP
With its comprehensive features and reliable performance, the MCP7940NT-I/ST from Microchip Technology stands out as a robust choice for any application requiring precise time and date management.